Labelmatch 4" x 6-1/2" White Premium Paper Thermal Transfer Labels 45010

Description
4" x 6-1/2" White Premium Paper Thermal Transfer Labels Part: 45010 | MFG #: RT-4-65-230-1 4" x 6 1/2" White Premium Paper thermal transfer labels, 4" od - 1" core, Permanent, 1 across, 230 labels/roll, 12 rolls/carton, 2760 labels/carton, mfg part RT-4-65-230-1
Description
4" x 6-1/2" White Premium Paper Thermal Transfer Labels Part: 45010 | MFG #: RT-4-65-230-1 4" x 6 1/2" White Premium Paper thermal transfer labels, 4" od - 1" core, Permanent, 1 across, 230 labels/roll, 12 rolls/carton, 2760 labels/carton, mfg part RT-4-65-230-1

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 6-1/2" White Premium Paper Thermal Transfer Labels
45010
4" x 6-1/2" White Premium Paper Thermal Transfer Labels 45010
4" x 6-1/2" White Premium Paper Thermal Transfer Labels Part: 45010 | MFG #: RT-4-65-230-1 4" x 6 1/2" White Premium Paper thermal transfer labels, 4" od - 1" core, Permanent, 1 across, 230 labels/roll, 12 rolls/carton, 2760 labels/carton, mfg part RT-4-65-230-1

4" x 6-1/2" White Premium Paper Thermal Transfer Labels
Part: 45010 | MFG #: RT-4-65-230-1
4" x 6 1/2" White Premium Paper thermal transfer labels, 4" od - 1" core, Permanent, 1 across, 230 labels/roll, 12 rolls/carton, 2760 labels/carton, mfg part RT-4-65-230-1

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 45010
Product Name 4" x 6-1/2" White Premium Paper Thermal Transfer Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.4331 inches (11 mm)
View Details
Push-button label - 210-850 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Single Coated Linered Tapes - XT-625FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0030 inches (0.0762 mm)
View Details