Labelmatch 4" x 6" White Economy Paper Direct Thermal Labels 40027

Description
4" x 6" White Economy Paper Direct Thermal Labels Part: 40027 | MFG #: DSP400600P1P14F 4" x 6" White Economy Paper direct thermal labels, 4" od - 1" core, Permanent, 1 across, 250 labels/roll, 16 rolls/carton, 4000 labels/carton, mfg part DSP400600P1P14F
Description
4" x 6" White Economy Paper Direct Thermal Labels Part: 40027 | MFG #: DSP400600P1P14F 4" x 6" White Economy Paper direct thermal labels, 4" od - 1" core, Permanent, 1 across, 250 labels/roll, 16 rolls/carton, 4000 labels/carton, mfg part DSP400600P1P14F

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 6" White Economy Paper Direct Thermal Labels
40027
4" x 6" White Economy Paper Direct Thermal Labels 40027
4" x 6" White Economy Paper Direct Thermal Labels Part: 40027 | MFG #: DSP400600P1P14F 4" x 6" White Economy Paper direct thermal labels, 4" od - 1" core, Permanent, 1 across, 250 labels/roll, 16 rolls/carton, 4000 labels/carton, mfg part DSP400600P1P14F

4" x 6" White Economy Paper Direct Thermal Labels
Part: 40027 | MFG #: DSP400600P1P14F
4" x 6" White Economy Paper direct thermal labels, 4" od - 1" core, Permanent, 1 across, 250 labels/roll, 16 rolls/carton, 4000 labels/carton, mfg part DSP400600P1P14F

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 40027
Product Name 4" x 6" White Economy Paper Direct Thermal Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454029 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Push-button label - 210-855 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Double Coated Tag - XF-610 - Polyonics
Specs
Materials of Construction Plastic / Film
Thickness 0.0055 inches (0.1397 mm)
View Details