Labelmatch 3.3" x 2" Postage Tray Tag 37114

Description
3.3" x 2" Postage Tray Tag Part: 37114 | MFG #: 430301 3.3"X2"; 10 per Sheet; 250 Sheets per carton; White Postage Tray Tag
Description
3.3" x 2" Postage Tray Tag Part: 37114 | MFG #: 430301 3.3"X2"; 10 per Sheet; 250 Sheets per carton; White Postage Tray Tag

Suppliers

Company
Product
Description
Supplier Links
3.3
Hudson, OH, USA
3.3" x 2" Postage Tray Tag
37114
3.3" x 2" Postage Tray Tag 37114
3.3" x 2" Postage Tray Tag Part: 37114 | MFG #: 430301 3.3"X2"; 10 per Sheet; 250 Sheets per carton; White Postage Tray Tag

3.3" x 2" Postage Tray Tag
Part: 37114 | MFG #: 430301
3.3"X2"; 10 per Sheet; 250 Sheets per carton; White Postage Tray Tag

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 37114
Product Name 3.3" x 2" Postage Tray Tag
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 1974070 - RS Components, Ltd.
Specs
Color Grey
Width 9.57 inches (243 mm)
Length 0.4659 ft (1.42 dm)
View Details
Thermal Transfer Printable Label - XF-302 - Polyonics
Specs
Materials of Construction Plastic / Film
Features Permanent
Color White
View Details
Type labels - 210-803 - WAGO
Specs
Materials of Construction Polyester
View Details