Labelmatch 3.3" x 15/16" Bag Tag 37112

Description
3.3" x 15/16" Bag Tag Part: 37112 | MFG #: 430200 3.3"X15/16"; 20 per Sheet; 250 Sheets per carton; White Mail Bag Tag
Description
3.3" x 15/16" Bag Tag Part: 37112 | MFG #: 430200 3.3"X15/16"; 20 per Sheet; 250 Sheets per carton; White Mail Bag Tag

Suppliers

Company
Product
Description
Supplier Links
3.3
Hudson, OH, USA
3.3" x 15/16" Bag Tag
37112
3.3" x 15/16" Bag Tag 37112
3.3" x 15/16" Bag Tag Part: 37112 | MFG #: 430200 3.3"X15/16"; 20 per Sheet; 250 Sheets per carton; White Mail Bag Tag

3.3" x 15/16" Bag Tag
Part: 37112 | MFG #: 430200
3.3"X15/16"; 20 per Sheet; 250 Sheets per carton; White Mail Bag Tag

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 37112
Product Name 3.3" x 15/16" Bag Tag
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 3164775 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.5906 inches (15 mm)
View Details
Single Coated Linered Tapes - XT-790 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details
Type labels - 210-803 - WAGO
Specs
Materials of Construction Polyester
View Details