Labelmatch 4" x 3" Name Badge 37111

Description
4" x 3" Name Badge Part: 37111 | MFG #: 430356 4"X3"; 6 per Sheet; 250 Sheets per carton; White Name Badge
Description
4" x 3" Name Badge Part: 37111 | MFG #: 430356 4"X3"; 6 per Sheet; 250 Sheets per carton; White Name Badge

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 3" Name Badge
37111
4" x 3" Name Badge 37111
4" x 3" Name Badge Part: 37111 | MFG #: 430356 4"X3"; 6 per Sheet; 250 Sheets per carton; White Name Badge

4" x 3" Name Badge
Part: 37111 | MFG #: 430356
4"X3"; 6 per Sheet; 250 Sheets per carton; White Name Badge

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 37111
Product Name 4" x 3" Name Badge
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1 inches (25.4 mm)
View Details
Push-button label - 210-847 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Thermal Transfer Printable Label - XF-456 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0093 inches (0.2362 mm)
View Details