Labelmatch 3-1/2" x 2" Business Card 37109

Description
3-1/2" x 2" Business Card Part: 37109 | MFG #: 430108 3-1/2"X2" Business Card; 10 per Sheet; 250 Sheets per carton; White
Description
3-1/2" x 2" Business Card Part: 37109 | MFG #: 430108 3-1/2"X2" Business Card; 10 per Sheet; 250 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
3-1/2
Hudson, OH, USA
3-1/2" x 2" Business Card
37109
3-1/2" x 2" Business Card 37109
3-1/2" x 2" Business Card Part: 37109 | MFG #: 430108 3-1/2"X2" Business Card; 10 per Sheet; 250 Sheets per carton; White

3-1/2" x 2" Business Card
Part: 37109 | MFG #: 430108
3-1/2"X2" Business Card; 10 per Sheet; 250 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 37109
Product Name 3-1/2" x 2" Business Card
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587967 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Flame Retardant Label - XF-603FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Flame Retardant
Color Semi-Gloss White
View Details
Type labels - 210-801 - WAGO
Specs
Materials of Construction Polyester
View Details