Labelmatch 5" x 3" Large Rotary Card 37108

Description
5" x 3" Large Rotary Card Part: 37108 | MFG #: 430457 5"X3"; 3 per Sheet; 250 Sheets per carton; White Large Rotary File Card
Description
5" x 3" Large Rotary Card Part: 37108 | MFG #: 430457 5"X3"; 3 per Sheet; 250 Sheets per carton; White Large Rotary File Card

Suppliers

Company
Product
Description
Supplier Links
5
Hudson, OH, USA
5" x 3" Large Rotary Card
37108
5" x 3" Large Rotary Card 37108
5" x 3" Large Rotary Card Part: 37108 | MFG #: 430457 5"X3"; 3 per Sheet; 250 Sheets per carton; White Large Rotary File Card

5" x 3" Large Rotary Card
Part: 37108 | MFG #: 430457
5"X3"; 3 per Sheet; 250 Sheets per carton; White Large Rotary File Card

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 37108
Product Name 5" x 3" Large Rotary Card
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4506029 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details
Labels, Labeling - 2946-211-505-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details
Single Coated Linered Tapes - XT-637 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features ESD-Safe
Thickness 0.0051 inches (0.1295 mm)
View Details