Labelmatch 4" x 2-1/6" Small Rotary Card 37107

Description
4" x 2-1/6" Small Rotary Card Part: 37107 | MFG #: 430402 4"X2-1/6"; 8 per Sheet; 250 Sheets per carton; White Small Rotary File Card
Description
4" x 2-1/6" Small Rotary Card Part: 37107 | MFG #: 430402 4"X2-1/6"; 8 per Sheet; 250 Sheets per carton; White Small Rotary File Card

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 2-1/6" Small Rotary Card
37107
4" x 2-1/6" Small Rotary Card 37107
4" x 2-1/6" Small Rotary Card Part: 37107 | MFG #: 430402 4"X2-1/6"; 8 per Sheet; 250 Sheets per carton; White Small Rotary File Card

4" x 2-1/6" Small Rotary Card
Part: 37107 | MFG #: 430402
4"X2-1/6"; 8 per Sheet; 250 Sheets per carton; White Small Rotary File Card

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 37107
Product Name 4" x 2-1/6" Small Rotary Card
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587983 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Thermal Transfer Printable Label - XF-504 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Blue
View Details
Self-laminating label - 211-151 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers