Labelmatch 5" x 3" Index Card 37105

Description
5" x 3" Index Card Part: 37105 | MFG #: 430503 5"X3"; 3 per Sheet; 250 Sheets per carton; White Index Card
Description
5" x 3" Index Card Part: 37105 | MFG #: 430503 5"X3"; 3 per Sheet; 250 Sheets per carton; White Index Card

Suppliers

Company
Product
Description
Supplier Links
5
Hudson, OH, USA
5" x 3" Index Card
37105
5" x 3" Index Card 37105
5" x 3" Index Card Part: 37105 | MFG #: 430503 5"X3"; 3 per Sheet; 250 Sheets per carton; White Index Card

5" x 3" Index Card
Part: 37105 | MFG #: 430503
5"X3"; 3 per Sheet; 250 Sheets per carton; White Index Card

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 37105
Product Name 5" x 3" Index Card
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587992 - RS Components, Ltd.
Specs
Features Permanent
Color Red
Width 0.5906 inches (15 mm)
View Details
Thermal Transfer Printable Label - XF-781 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Semi-Gloss White
Thickness 0.0056 inches (0.1422 mm)
View Details
Push-button label - 210-836 - WAGO
Specs
Materials of Construction Polyester
Width 0.6890 inches (17.5 mm)
View Details