Labelmatch 6" x 4" Blank Postcard 37103

Description
6" x 4" Blank Postcard Part: 37103 | MFG #: 430604 6"X4"; 2 per Sheet; 250 Sheets per carton; White Postcard
Description
6" x 4" Blank Postcard Part: 37103 | MFG #: 430604 6"X4"; 2 per Sheet; 250 Sheets per carton; White Postcard

Suppliers

Company
Product
Description
Supplier Links
6
Hudson, OH, USA
6" x 4" Blank Postcard
37103
6" x 4" Blank Postcard 37103
6" x 4" Blank Postcard Part: 37103 | MFG #: 430604 6"X4"; 2 per Sheet; 250 Sheets per carton; White Postcard

6" x 4" Blank Postcard
Part: 37103 | MFG #: 430604
6"X4"; 2 per Sheet; 250 Sheets per carton; White Postcard

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 37103
Product Name 6" x 4" Blank Postcard
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.8346 inches (21.2 mm)
View Details
Single Coated Linered Tapes - XT-637 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features ESD-Safe
Thickness 0.0051 inches (0.1295 mm)
View Details
Label - 210-710 - WAGO
Specs
Materials of Construction Polyester
View Details