Labelmatch 3.3" x 2" Postage Tray Tag 37014

Description
3.3" x 2" Postage Tray Tag Part: 37014 | MFG #: 410308 3.3"X2"; 10 per Sheet; 100 Sheets per carton; White Postage Tray Tag
Description
3.3" x 2" Postage Tray Tag Part: 37014 | MFG #: 410308 3.3"X2"; 10 per Sheet; 100 Sheets per carton; White Postage Tray Tag

Suppliers

Company
Product
Description
Supplier Links
3.3
Hudson, OH, USA
3.3" x 2" Postage Tray Tag
37014
3.3" x 2" Postage Tray Tag 37014
3.3" x 2" Postage Tray Tag Part: 37014 | MFG #: 410308 3.3"X2"; 10 per Sheet; 100 Sheets per carton; White Postage Tray Tag

3.3" x 2" Postage Tray Tag
Part: 37014 | MFG #: 410308
3.3"X2"; 10 per Sheet; 100 Sheets per carton; White Postage Tray Tag

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 37014
Product Name 3.3" x 2" Postage Tray Tag
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 2893494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38.1 mm)
View Details
2 MIL White Matte Polyimide Label Material - XF-102M - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Push-button label - 210-840 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details