Labelmatch 3.3" x 15/16" Red Bag Tag 37013

Description
3.3" x 15/16" Red Bag Tag Part: 37013 | MFG #: 410253 3.3"X15/16"; 20 per Sheet; 100 Sheets per carton; Red Mail Bag Tag
Description
3.3" x 15/16" Red Bag Tag Part: 37013 | MFG #: 410253 3.3"X15/16"; 20 per Sheet; 100 Sheets per carton; Red Mail Bag Tag

Suppliers

Company
Product
Description
Supplier Links
3.3
Hudson, OH, USA
3.3" x 15/16" Red Bag Tag
37013
3.3" x 15/16" Red Bag Tag 37013
3.3" x 15/16" Red Bag Tag Part: 37013 | MFG #: 410253 3.3"X15/16"; 20 per Sheet; 100 Sheets per carton; Red Mail Bag Tag

3.3" x 15/16" Red Bag Tag
Part: 37013 | MFG #: 410253
3.3"X15/16"; 20 per Sheet; 100 Sheets per carton; Red Mail Bag Tag

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 37013
Product Name 3.3" x 15/16" Red Bag Tag
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.7087 inches (18 mm)
View Details
Push-button label - 210-842 - WAGO
Specs
Materials of Construction Polyester
Width 0.4921 inches (12.5 mm)
View Details
Thermal Transfer Printable Label - XF-505 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Green
View Details