Labelmatch 3.3" x 15/16" Bag Tag 37012

Description
3.3" x 15/16" Bag Tag Part: 37012 | MFG #: 410207 3.3"X15/16"; 20 per Sheet; 100 Sheets per carton; White Mail Bag Tag
Description
3.3" x 15/16" Bag Tag Part: 37012 | MFG #: 410207 3.3"X15/16"; 20 per Sheet; 100 Sheets per carton; White Mail Bag Tag

Suppliers

Company
Product
Description
Supplier Links
3.3
Hudson, OH, USA
3.3" x 15/16" Bag Tag
37012
3.3" x 15/16" Bag Tag 37012
3.3" x 15/16" Bag Tag Part: 37012 | MFG #: 410207 3.3"X15/16"; 20 per Sheet; 100 Sheets per carton; White Mail Bag Tag

3.3" x 15/16" Bag Tag
Part: 37012 | MFG #: 410207
3.3"X15/16"; 20 per Sheet; 100 Sheets per carton; White Mail Bag Tag

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 37012
Product Name 3.3" x 15/16" Bag Tag
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 1468972 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Thermal Transfer Printable Label - XF-446 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Gloss White
Thickness 0.0061 inches (0.1550 mm)
View Details
Labels, Labeling - 2946-211-502/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details