Labelmatch 5" x 3" Large Rotary Card 37011

Description
5" x 3" Large Rotary Card Part: 37011 | MFG #: 410455 5"X3" Large Rotary File Card; 3 per Sheet; 100 Sheets per carton; White
Description
5" x 3" Large Rotary Card Part: 37011 | MFG #: 410455 5"X3" Large Rotary File Card; 3 per Sheet; 100 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
5
Hudson, OH, USA
5" x 3" Large Rotary Card
37011
5" x 3" Large Rotary Card 37011
5" x 3" Large Rotary Card Part: 37011 | MFG #: 410455 5"X3" Large Rotary File Card; 3 per Sheet; 100 Sheets per carton; White

5" x 3" Large Rotary Card
Part: 37011 | MFG #: 410455
5"X3" Large Rotary File Card; 3 per Sheet; 100 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 37011
Product Name 5" x 3" Large Rotary Card
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 2790898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper; Thermal Paper
Color White
Width 1.42 inches (36 mm)
View Details
Thermal Transfer Printable Label - XF-300 - Polyonics
Specs
Materials of Construction Plastic / Film
Features Permanent
Color White
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Push-button label - 210-858 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details