Labelmatch 4" x 2-1/6" Small Rotary File 37010

Description
4" x 2-1/6" Small Rotary File Part: 37010 | MFG #: 410400 4"X2-1/6" Small Rotary File Card; 8 per Sheet; 100 Sheets per carton; White
Description
4" x 2-1/6" Small Rotary File Part: 37010 | MFG #: 410400 4"X2-1/6" Small Rotary File Card; 8 per Sheet; 100 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 2-1/6" Small Rotary File
37010
4" x 2-1/6" Small Rotary File 37010
4" x 2-1/6" Small Rotary File Part: 37010 | MFG #: 410400 4"X2-1/6" Small Rotary File Card; 8 per Sheet; 100 Sheets per carton; White

4" x 2-1/6" Small Rotary File
Part: 37010 | MFG #: 410400
4"X2-1/6" Small Rotary File Card; 8 per Sheet; 100 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 37010
Product Name 4" x 2-1/6" Small Rotary File
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454120 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5000 inches (12.7 mm)
View Details
Type labels - 210-803 - WAGO
Specs
Materials of Construction Polyester
View Details
Thermal Transfer Printable Label - XF-300 - Polyonics
Specs
Materials of Construction Plastic / Film
Features Permanent
Color White
View Details