Labelmatch 4" x 3" Name Badge 37009

Description
4" x 3" Name Badge Part: 37009 | MFG #: 410354 4"X3" Name Badge; 6 per Sheet; 100 Sheets per carton; White
Description
4" x 3" Name Badge Part: 37009 | MFG #: 410354 4"X3" Name Badge; 6 per Sheet; 100 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 3" Name Badge
37009
4" x 3" Name Badge 37009
4" x 3" Name Badge Part: 37009 | MFG #: 410354 4"X3" Name Badge; 6 per Sheet; 100 Sheets per carton; White

4" x 3" Name Badge
Part: 37009 | MFG #: 410354
4"X3" Name Badge; 6 per Sheet; 100 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 37009
Product Name 4" x 3" Name Badge
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.9843 inches (25 mm)
View Details
Single Coated Linered Tapes - XT-637 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features ESD-Safe
Thickness 0.0051 inches (0.1295 mm)
View Details
Labels, Labeling - 2946-211-500-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details