Labelmatch 3-1/2" x 2" Business Card 37007

Description
3-1/2" x 2" Business Card Part: 37007 | MFG #: 410106 3-1/2"X2" Business Card; 10 per Sheet; 100 Sheets per carton; White
Description
3-1/2" x 2" Business Card Part: 37007 | MFG #: 410106 3-1/2"X2" Business Card; 10 per Sheet; 100 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
3-1/2
Hudson, OH, USA
3-1/2" x 2" Business Card
37007
3-1/2" x 2" Business Card 37007
3-1/2" x 2" Business Card Part: 37007 | MFG #: 410106 3-1/2"X2" Business Card; 10 per Sheet; 100 Sheets per carton; White

3-1/2" x 2" Business Card
Part: 37007 | MFG #: 410106
3-1/2"X2" Business Card; 10 per Sheet; 100 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 37007
Product Name 3-1/2" x 2" Business Card
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454079 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Labels, Labeling - 2946-211-504/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Flame Retardant Label - XF-603FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Flame Retardant
Color Semi-Gloss White
View Details