Labelmatch 5" x 3" Index Card 37005

Description
5" x 3" Index Card Part: 37005 | MFG #: 410501 5"X3" Index Card; 3 per Sheet; 100 Sheets per carton; White
Description
5" x 3" Index Card Part: 37005 | MFG #: 410501 5"X3" Index Card; 3 per Sheet; 100 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
5
Hudson, OH, USA
5" x 3" Index Card
37005
5" x 3" Index Card 37005
5" x 3" Index Card Part: 37005 | MFG #: 410501 5"X3" Index Card; 3 per Sheet; 100 Sheets per carton; White

5" x 3" Index Card
Part: 37005 | MFG #: 410501
5"X3" Index Card; 3 per Sheet; 100 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 37005
Product Name 5" x 3" Index Card
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4506164 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
1 MIL White Matte Polyimide Label Material - XF-101M - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Label - 210-707 - WAGO
Specs
Materials of Construction Polyester
View Details