Labelmatch 3" x 5" Index Card 37004

Description
3" x 5" Index Card Part: 37004 | MFG #: 410051 3"X5" Index Card; 4 per Sheet; 100 Sheets per carton; White
Description
3" x 5" Index Card Part: 37004 | MFG #: 410051 3"X5" Index Card; 4 per Sheet; 100 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
3
Hudson, OH, USA
3" x 5" Index Card
37004
3" x 5" Index Card 37004
3" x 5" Index Card Part: 37004 | MFG #: 410051 3"X5" Index Card; 4 per Sheet; 100 Sheets per carton; White

3" x 5" Index Card
Part: 37004 | MFG #: 410051
3"X5" Index Card; 4 per Sheet; 100 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 37004
Product Name 3" x 5" Index Card
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587920 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
High Temperature Overlaminate - XL-1502 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details