Labelmatch 4" x 3-1/3" 4 X 3 1/3 - 6 per sheet 32004

Description
4" x 3-1/3" Part: 32004 | MFG #: 340255 4"X3-1/3"; 6 per Sheet; 1000 Sheets per carton; White
Description
4" x 3-1/3" Part: 32004 | MFG #: 340255 4"X3-1/3"; 6 per Sheet; 1000 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 3-1/3" 4 X 3 1/3 - 6 per sheet
32004
4" x 3-1/3" 4 X 3 1/3 - 6 per sheet 32004
4" x 3-1/3" Part: 32004 | MFG #: 340255 4"X3-1/3"; 6 per Sheet; 1000 Sheets per carton; White

4" x 3-1/3"
Part: 32004 | MFG #: 340255
4"X3-1/3"; 6 per Sheet; 1000 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 32004
Product Name 4" x 3-1/3" 4 X 3 1/3 - 6 per sheet
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587923 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Single Coated Linered Tapes - XT-637 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features ESD-Safe
Thickness 0.0051 inches (0.1295 mm)
View Details
Label - 210-704 - WAGO
Specs
Materials of Construction Polyester
View Details