Labelmatch 4" x 1" 4 X 1 - 20 per sheet 32002

Description
4" x 1" Part: 32002 | MFG #: 340154 4"X1"; 20 per Sheet; 1000 Sheets per carton; White
Description
4" x 1" Part: 32002 | MFG #: 340154 4"X1"; 20 per Sheet; 1000 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 1" 4 X 1 - 20 per sheet
32002
4" x 1" 4 X 1 - 20 per sheet 32002
4" x 1" Part: 32002 | MFG #: 340154 4"X1"; 20 per Sheet; 1000 Sheets per carton; White

4" x 1"
Part: 32002 | MFG #: 340154
4"X1"; 20 per Sheet; 1000 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 32002
Product Name 4" x 1" 4 X 1 - 20 per sheet
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Blue
Width 0.7480 inches (19 mm)
View Details
Laser Markable Labels - XF-672 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color White
View Details
Labels, Labeling - 2946-211-500/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details