Labelmatch 2-5/8" x 1" 2 5/8 X 1 - 30 per sheet 32001

Description
2-5/8" x 1" Part: 32001 | MFG #: 340108 2-5/8"X1"; 30 per Sheet; 1000 Sheets per carton; White
Description
2-5/8" x 1" Part: 32001 | MFG #: 340108 2-5/8"X1"; 30 per Sheet; 1000 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
2-5/8
Hudson, OH, USA
2-5/8" x 1" 2 5/8 X 1 - 30 per sheet
32001
2-5/8" x 1" 2 5/8 X 1 - 30 per sheet 32001
2-5/8" x 1" Part: 32001 | MFG #: 340108 2-5/8"X1"; 30 per Sheet; 1000 Sheets per carton; White

2-5/8" x 1"
Part: 32001 | MFG #: 340108
2-5/8"X1"; 30 per Sheet; 1000 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 32001
Product Name 2-5/8" x 1" 2 5/8 X 1 - 30 per sheet
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4506013 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details
Self-laminating label - 211-156 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
POLYIMIDE HIGH TEMPERATURE LABEL - ML-3524 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; Ultra high temperature
Color White
View Details