Labelmatch Media Label 4" x 1-1/2" 31051

Description
Media Label 4" x 1-1/2" Part: 31051 | MFG #: 331953 4"X1-1/2"; 12 per Sheet; 250 Sheets per carton; White 5-1/4" Diskette
Description
Media Label 4" x 1-1/2" Part: 31051 | MFG #: 331953 4"X1-1/2"; 12 per Sheet; 250 Sheets per carton; White 5-1/4" Diskette

Suppliers

Company
Product
Description
Supplier Links
Media Label 4
Hudson, OH, USA
Media Label 4" x 1-1/2"
31051
Media Label 4" x 1-1/2" 31051
Media Label 4" x 1-1/2" Part: 31051 | MFG #: 331953 4"X1-1/2"; 12 per Sheet; 250 Sheets per carton; White 5-1/4" Diskette

Media Label 4" x 1-1/2"
Part: 31051 | MFG #: 331953
4"X1-1/2"; 12 per Sheet; 250 Sheets per carton; White 5-1/4" Diskette

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 31051
Product Name Media Label 4" x 1-1/2"
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 5.67 inches (144 mm)
View Details
Labels, Labeling - 2946-211-506/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Laser Markable Labels - XF-670 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte Black
View Details