Labelmatch Circular White 1-2/3" Circular 31030

Description
Circular White 1-2/3" Part: 31030 | MFG #: 330254 1-2/3"X1-2/3"; 24 per Sheet; 250 Sheets per carton; White Circular
Description
Circular White 1-2/3" Part: 31030 | MFG #: 330254 1-2/3"X1-2/3"; 24 per Sheet; 250 Sheets per carton; White Circular

Suppliers

Company
Product
Description
Supplier Links
Circular White 1-2/3
Hudson, OH, USA
Circular White 1-2/3" Circular
31030
Circular White 1-2/3" Circular 31030
Circular White 1-2/3" Part: 31030 | MFG #: 330254 1-2/3"X1-2/3"; 24 per Sheet; 250 Sheets per carton; White Circular

Circular White 1-2/3"
Part: 31030 | MFG #: 330254
1-2/3"X1-2/3"; 24 per Sheet; 250 Sheets per carton; White Circular

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 31030
Product Name Circular White 1-2/3" Circular
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-848 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Single Coated Linered Tapes - XT-625FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0030 inches (0.0762 mm)
View Details
Pre-printed Labels - 4505975 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details