Labelmatch White 3-7/16" x 2/3" Office Labels 31027

Description
White 3-7/16" x 2/3" Part: 31027 | MFG #: 332458 3-7/16"X2/3"; 30 per Sheet; 250 Sheets per carton; White: File Folder Tab Size
Description
White 3-7/16" x 2/3" Part: 31027 | MFG #: 332458 3-7/16"X2/3"; 30 per Sheet; 250 Sheets per carton; White: File Folder Tab Size

Suppliers

Company
Product
Description
Supplier Links
White 3-7/16
Hudson, OH, USA
White 3-7/16" x 2/3" Office Labels
31027
White 3-7/16" x 2/3" Office Labels 31027
White 3-7/16" x 2/3" Part: 31027 | MFG #: 332458 3-7/16"X2/3"; 30 per Sheet; 250 Sheets per carton; White: File Folder Tab Size

White 3-7/16" x 2/3"
Part: 31027 | MFG #: 332458
3-7/16"X2/3"; 30 per Sheet; 250 Sheets per carton; White: File Folder Tab Size

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 31027
Product Name White 3-7/16" x 2/3" Office Labels
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587949 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Push-button label - 210-866 - WAGO
Specs
Materials of Construction Polyester
Width 0.3150 inches (8 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Thermal Transfer Printable Label - XF-446 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Gloss White
Thickness 0.0061 inches (0.1550 mm)
View Details