Labelmatch 8-1/2" x 11" 8 1/2 X 11 Full Sheets 31020

Description
8-1/2" x 11" Part: 31020 | MFG #: 332155 8-1/2"X11"; 1 per Sheet; 250 Sheets per carton; White; 1 horizontal liner slit
Description
8-1/2" x 11" Part: 31020 | MFG #: 332155 8-1/2"X11"; 1 per Sheet; 250 Sheets per carton; White; 1 horizontal liner slit

Suppliers

Company
Product
Description
Supplier Links
8-1/2
Hudson, OH, USA
8-1/2" x 11" 8 1/2 X 11 Full Sheets
31020
8-1/2" x 11" 8 1/2 X 11 Full Sheets 31020
8-1/2" x 11" Part: 31020 | MFG #: 332155 8-1/2"X11"; 1 per Sheet; 250 Sheets per carton; White; 1 horizontal liner slit

8-1/2" x 11"
Part: 31020 | MFG #: 332155
8-1/2"X11"; 1 per Sheet; 250 Sheets per carton; White; 1 horizontal liner slit

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 31020
Product Name 8-1/2" x 11" 8 1/2 X 11 Full Sheets
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 2790899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper; Thermal Paper
Color White
Width 2.13 inches (54 mm)
View Details
Labels, Labeling - 2946-211-505/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
POLYIMIDE HIGH TEMPERATURE LABEL - ML-3524 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; Ultra high temperature
Color White
View Details