Labelmatch 8-1/2" x 11" 8 1/2 X 11 Full Sheets 31019

Description
8-1/2" x 11" Part: 31019 | MFG #: 332100 8-1/2"X11"; 1 per Sheet; 250 Sheets per carton; White; 4 liner slits
Description
8-1/2" x 11" Part: 31019 | MFG #: 332100 8-1/2"X11"; 1 per Sheet; 250 Sheets per carton; White; 4 liner slits

Suppliers

Company
Product
Description
Supplier Links
8-1/2
Hudson, OH, USA
8-1/2" x 11" 8 1/2 X 11 Full Sheets
31019
8-1/2" x 11" 8 1/2 X 11 Full Sheets 31019
8-1/2" x 11" Part: 31019 | MFG #: 332100 8-1/2"X11"; 1 per Sheet; 250 Sheets per carton; White; 4 liner slits

8-1/2" x 11"
Part: 31019 | MFG #: 332100
8-1/2"X11"; 1 per Sheet; 250 Sheets per carton; White; 4 liner slits

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 31019
Product Name 8-1/2" x 11" 8 1/2 X 11 Full Sheets
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454029 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
High Temperature Tag - XF-608 - Polyonics
Specs
Materials of Construction Paper
Color Semi-Gloss White
Thickness 0.0090 inches (0.2286 mm)
View Details
Self-laminating label - 211-855 - WAGO
Specs
Materials of Construction Polyvinyl chloride
View Details
2 suppliers