Labelmatch 4-1/4" x 2" Square Corners 31015

Description
4-1/4" x 2" Part: 31015 | MFG #: 331806 4-1/4"X2"; 10 per Sheet; 250 Sheets per carton; White
Description
4-1/4" x 2" Part: 31015 | MFG #: 331806 4-1/4"X2"; 10 per Sheet; 250 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
4-1/4
Hudson, OH, USA
4-1/4" x 2" Square Corners
31015
4-1/4" x 2" Square Corners 31015
4-1/4" x 2" Part: 31015 | MFG #: 331806 4-1/4"X2"; 10 per Sheet; 250 Sheets per carton; White

4-1/4" x 2"
Part: 31015 | MFG #: 331806
4-1/4"X2"; 10 per Sheet; 250 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 31015
Product Name 4-1/4" x 2" Square Corners
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 4848840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.3740 inches (9.5 mm)
View Details
Push-button label - 210-836 - WAGO
Specs
Materials of Construction Polyester
Width 0.6890 inches (17.5 mm)
View Details
Ultra-Performance Polyimide Label Materials for PCBs - APEX XF Series - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details