Labelmatch 4" x 3-1/3" 4 X 3 1/3 - 6 per sheet 31013

Description
4" x 3-1/3" Part: 31013 | MFG #: 331705 4"X3-1/3"; 6 per Sheet; 250 Sheets per carton; White
Description
4" x 3-1/3" Part: 31013 | MFG #: 331705 4"X3-1/3"; 6 per Sheet; 250 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 3-1/3" 4 X 3 1/3 - 6 per sheet
31013
4" x 3-1/3" 4 X 3 1/3 - 6 per sheet 31013
4" x 3-1/3" Part: 31013 | MFG #: 331705 4"X3-1/3"; 6 per Sheet; 250 Sheets per carton; White

4" x 3-1/3"
Part: 31013 | MFG #: 331705
4"X3-1/3"; 6 per Sheet; 250 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 31013
Product Name 4" x 3-1/3" 4 X 3 1/3 - 6 per sheet
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 1468972 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Thermal Transfer Printable Label - XF-781 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Semi-Gloss White
Thickness 0.0056 inches (0.1422 mm)
View Details
Labels, Labeling - 2946-211-500-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details