Labelmatch 4" X 2" 4 X 2 - 10 per sheet 31012

Description
4" X 2" Part: 31012 | MFG #: 331650 4"X2"; 10 per Sheet; 250 Sheets per carton; White
Description
4" X 2" Part: 31012 | MFG #: 331650 4"X2"; 10 per Sheet; 250 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" X 2" 4 X 2 - 10 per sheet
31012
4" X 2" 4 X 2 - 10 per sheet 31012
4" X 2" Part: 31012 | MFG #: 331650 4"X2"; 10 per Sheet; 250 Sheets per carton; White

4" X 2"
Part: 31012 | MFG #: 331650
4"X2"; 10 per Sheet; 250 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 31012
Product Name 4" X 2" 4 X 2 - 10 per sheet
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 2790896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper; Thermal Paper
Color White
Width 1.26 inches (32 mm)
View Details
Label - 210-807/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
POLYIMIDE HIGH TEMPERATURE LABEL - ML-3524 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; Ultra high temperature
Color White
View Details