Labelmatch 4" x 1-1/2" Other Mailing Labels 31011

Description
4" x 1-1/2" Part: 31011 | MFG #: 331604 4"X1-1/2"; 14 per Sheet; 250 Sheets per carton; White
Description
4" x 1-1/2" Part: 31011 | MFG #: 331604 4"X1-1/2"; 14 per Sheet; 250 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 1-1/2" Other Mailing Labels
31011
4" x 1-1/2" Other Mailing Labels 31011
4" x 1-1/2" Part: 31011 | MFG #: 331604 4"X1-1/2"; 14 per Sheet; 250 Sheets per carton; White

4" x 1-1/2"
Part: 31011 | MFG #: 331604
4"X1-1/2"; 14 per Sheet; 250 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 31011
Product Name 4" x 1-1/2" Other Mailing Labels
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4506007 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details
Label - 210-708 - WAGO
Specs
Materials of Construction Polyester
View Details
Double Coated Tag - XF-610 - Polyonics
Specs
Materials of Construction Plastic / Film
Thickness 0.0055 inches (0.1397 mm)
View Details