Labelmatch 4" x 1-1/3" Other Mailing Labels 31010

Description
4" x 1-1/3" Part: 31010 | MFG #: 331558 4"X1-1/3"; 14 per Sheet; 250 Sheets per carton; White
Description
4" x 1-1/3" Part: 31010 | MFG #: 331558 4"X1-1/3"; 14 per Sheet; 250 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 1-1/3" Other Mailing Labels
31010
4" x 1-1/3" Other Mailing Labels 31010
4" x 1-1/3" Part: 31010 | MFG #: 331558 4"X1-1/3"; 14 per Sheet; 250 Sheets per carton; White

4" x 1-1/3"
Part: 31010 | MFG #: 331558
4"X1-1/3"; 14 per Sheet; 250 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 31010
Product Name 4" x 1-1/3" Other Mailing Labels
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 4847033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 3.9 inches (99.1 mm)
View Details
Label - 210-805/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
POLYIMIDE HIGH TEMPERATURE LABEL - ML-3524 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; Ultra high temperature
Color White
View Details