Labelmatch 4" x 1" 4 X 1 - 20 per sheet 31009

Description
4" x 1" Part: 31009 | MFG #: 331503 4"X1"; 20 per Sheet; 250 Sheets per carton; White
Description
4" x 1" Part: 31009 | MFG #: 331503 4"X1"; 20 per Sheet; 250 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
4
Hudson, OH, USA
4" x 1" 4 X 1 - 20 per sheet
31009
4" x 1" 4 X 1 - 20 per sheet 31009
4" x 1" Part: 31009 | MFG #: 331503 4"X1"; 20 per Sheet; 250 Sheets per carton; White

4" x 1"
Part: 31009 | MFG #: 331503
4"X1"; 20 per Sheet; 250 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 31009
Product Name 4" x 1" 4 X 1 - 20 per sheet
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454114 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.2500 inches (6.35 mm)
View Details
Ultra-Performance Polyimide Label Materials for PCBs - APEX XF Series - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details
Label - 210-708 - WAGO
Specs
Materials of Construction Polyester
View Details