Labelmatch 3-1/2" x 2" Office Labels 31008

Description
3-1/2" x 2" Part: 31008 | MFG #: 331053 3-1/2"X2"; 10 per Sheet; 250 Sheets per carton; White; Business Card Size
Description
3-1/2" x 2" Part: 31008 | MFG #: 331053 3-1/2"X2"; 10 per Sheet; 250 Sheets per carton; White; Business Card Size

Suppliers

Company
Product
Description
Supplier Links
3-1/2
Hudson, OH, USA
3-1/2" x 2" Office Labels
31008
3-1/2" x 2" Office Labels 31008
3-1/2" x 2" Part: 31008 | MFG #: 331053 3-1/2"X2"; 10 per Sheet; 250 Sheets per carton; White; Business Card Size

3-1/2" x 2"
Part: 31008 | MFG #: 331053
3-1/2"X2"; 10 per Sheet; 250 Sheets per carton; White; Business Card Size

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 31008
Product Name 3-1/2" x 2" Office Labels
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587951 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Labels, Labeling - 2946-211-505/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
1 MIL White Matte Polyimide Label Material - XF-101M - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details