Labelmatch 2-4/5" x 1" Square Corners 31006

Description
2-4/5" x 1" Part: 31006 | MFG #: 330906 2-4/5"X1"; 33 per Sheet; 250 Sheets per carton; White
Description
2-4/5" x 1" Part: 31006 | MFG #: 330906 2-4/5"X1"; 33 per Sheet; 250 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
2-4/5
Hudson, OH, USA
2-4/5" x 1" Square Corners
31006
2-4/5" x 1" Square Corners 31006
2-4/5" x 1" Part: 31006 | MFG #: 330906 2-4/5"X1"; 33 per Sheet; 250 Sheets per carton; White

2-4/5" x 1"
Part: 31006 | MFG #: 330906
2-4/5"X1"; 33 per Sheet; 250 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 31006
Product Name 2-4/5" x 1" Square Corners
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4453650 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.5906 inches (15 mm)
View Details
Thermal Transfer Printable Label - XF-782 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Semi-Gloss White
Thickness 0.0075 inches (0.1905 mm)
View Details
Push-button label - 210-855 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details