Labelmatch 2-5/8" x 1" 2 5/8 X 1 - 30 per sheet 31004

Description
2-5/8" x 1" Part: 31004 | MFG #: 330805 2-5/8"X1"; 30 per Sheet; 250 Sheets per carton; White
Description
2-5/8" x 1" Part: 31004 | MFG #: 330805 2-5/8"X1"; 30 per Sheet; 250 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
2-5/8
Hudson, OH, USA
2-5/8" x 1" 2 5/8 X 1 - 30 per sheet
31004
2-5/8" x 1" 2 5/8 X 1 - 30 per sheet 31004
2-5/8" x 1" Part: 31004 | MFG #: 330805 2-5/8"X1"; 30 per Sheet; 250 Sheets per carton; White

2-5/8" x 1"
Part: 31004 | MFG #: 330805
2-5/8"X1"; 30 per Sheet; 250 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 31004
Product Name 2-5/8" x 1" 2 5/8 X 1 - 30 per sheet
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Label Printer Tapes - 2521868 - RS Components, Ltd.
Specs
Color White
Width 0.9449 inches (24 mm)
Length 26.25 ft (80 dm)
View Details
1 MIL White Matte Polyimide Label Material - XF-101M - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Label Rolls - 2815888 - RS Components, Ltd.
Specs
Color White
Width 0.4331 inches (11 mm)
Length 164 ft (500 dm)
View Details