Labelmatch Media Label 3" x 1-9/16" : 5-4/5" x 3/4" 30086

Description
Media Label 3" x 1-9/16" : 5-4/5" x 3/4" Part: 30086 | MFG #: 313852 3" : 5-4/5"X1-9/16" : 3/4"; 6 per Sheet; 100 Sheets per carton; White VHS Set
Description
Media Label 3" x 1-9/16" : 5-4/5" x 3/4" Part: 30086 | MFG #: 313852 3" : 5-4/5"X1-9/16" : 3/4"; 6 per Sheet; 100 Sheets per carton; White VHS Set

Suppliers

Company
Product
Description
Supplier Links
Media Label 3
Hudson, OH, USA
Media Label 3" x 1-9/16" : 5-4/5" x 3/4"
30086
Media Label 3" x 1-9/16" : 5-4/5" x 3/4" 30086
Media Label 3" x 1-9/16" : 5-4/5" x 3/4" Part: 30086 | MFG #: 313852 3" : 5-4/5"X1-9/16" : 3/4"; 6 per Sheet; 100 Sheets per carton; White VHS Set

Media Label 3" x 1-9/16" : 5-4/5" x 3/4"
Part: 30086 | MFG #: 313852
3" : 5-4/5"X1-9/16" : 3/4"; 6 per Sheet; 100 Sheets per carton; White VHS Set

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30086
Product Name Media Label 3" x 1-9/16" : 5-4/5" x 3/4"
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587961 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Thermal Transfer Printable Label - XF-518 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte White
View Details
Push-button label - 210-864 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details