Labelmatch Media Label 2-11/16" x 2" 30078

Description
Media Label 2-11/16" x 2" Part: 30078 | MFG #: 311501 2-11/16"X2"; 15 per Sheet; 100 Sheets per carton; White No-Wrap Floppy Disk
Description
Media Label 2-11/16" x 2" Part: 30078 | MFG #: 311501 2-11/16"X2"; 15 per Sheet; 100 Sheets per carton; White No-Wrap Floppy Disk

Suppliers

Company
Product
Description
Supplier Links
Media Label 2-11/16
Hudson, OH, USA
Media Label 2-11/16" x 2"
30078
Media Label 2-11/16" x 2" 30078
Media Label 2-11/16" x 2" Part: 30078 | MFG #: 311501 2-11/16"X2"; 15 per Sheet; 100 Sheets per carton; White No-Wrap Floppy Disk

Media Label 2-11/16" x 2"
Part: 30078 | MFG #: 311501
2-11/16"X2"; 15 per Sheet; 100 Sheets per carton; White No-Wrap Floppy Disk

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30078
Product Name Media Label 2-11/16" x 2"
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.9843 inches (25 mm)
View Details
1 MIL White ESD Semi Gloss Polyimide Label Material - XF-101SE - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details
Label - 210-807 - WAGO
Specs
Materials of Construction Polyester
View Details