Labelmatch Fluorescent Red 8-1/2" X 11" 1 Across 8 1/2 X 11 Full Sheets 30074

Description
Fluorescent Red 8-1/2" X 11" 1 Across Part: 30074 | MFG #: 313200 8-1/2"X11"; 1 per Sheet; 100 Sheets per carton; Fluorescent Red
Description
Fluorescent Red 8-1/2" X 11" 1 Across Part: 30074 | MFG #: 313200 8-1/2"X11"; 1 per Sheet; 100 Sheets per carton; Fluorescent Red

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Red 8-1/2
Hudson, OH, USA
Fluorescent Red 8-1/2" X 11" 1 Across 8 1/2 X 11 Full Sheets
30074
Fluorescent Red 8-1/2" X 11" 1 Across 8 1/2 X 11 Full Sheets 30074
Fluorescent Red 8-1/2" X 11" 1 Across Part: 30074 | MFG #: 313200 8-1/2"X11"; 1 per Sheet; 100 Sheets per carton; Fluorescent Red

Fluorescent Red 8-1/2" X 11" 1 Across
Part: 30074 | MFG #: 313200
8-1/2"X11"; 1 per Sheet; 100 Sheets per carton; Fluorescent Red

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30074
Product Name Fluorescent Red 8-1/2" X 11" 1 Across 8 1/2 X 11 Full Sheets
Color Fluorescent Red
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7924499 - RS Components, Ltd.
Specs
Features Removable / Reusable
Color White
Width 2.95 inches (75 mm)
View Details
Type labels - 210-801/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Double Coated Tag - XF-610 - Polyonics
Specs
Materials of Construction Plastic / Film
Thickness 0.0055 inches (0.1397 mm)
View Details