Labelmatch Fluorescent Pink 8-1/2" X 11" 1 Across 8 1/2 X 11 Full Sheets 30073

Description
Fluorescent Pink 8-1/2" X 11" 1 Across Part: 30073 | MFG #: 313154 8-1/2"X11"; 1 per Sheet; 100 Sheets per carton; Fluorescent Pink
Description
Fluorescent Pink 8-1/2" X 11" 1 Across Part: 30073 | MFG #: 313154 8-1/2"X11"; 1 per Sheet; 100 Sheets per carton; Fluorescent Pink

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Pink 8-1/2
Hudson, OH, USA
Fluorescent Pink 8-1/2" X 11" 1 Across 8 1/2 X 11 Full Sheets
30073
Fluorescent Pink 8-1/2" X 11" 1 Across 8 1/2 X 11 Full Sheets 30073
Fluorescent Pink 8-1/2" X 11" 1 Across Part: 30073 | MFG #: 313154 8-1/2"X11"; 1 per Sheet; 100 Sheets per carton; Fluorescent Pink

Fluorescent Pink 8-1/2" X 11" 1 Across
Part: 30073 | MFG #: 313154
8-1/2"X11"; 1 per Sheet; 100 Sheets per carton; Fluorescent Pink

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30073
Product Name Fluorescent Pink 8-1/2" X 11" 1 Across 8 1/2 X 11 Full Sheets
Color Fluorescent Pink
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454142 - RS Components, Ltd.
Specs
Features Permanent
Color White
View Details
Thermal Transfer Printable Label - XF-583 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0025 inches (0.0635 mm)
View Details
Label Rolls - 2815888 - RS Components, Ltd.
Specs
Color White
Width 0.4331 inches (11 mm)
Length 164 ft (500 dm)
View Details