Labelmatch Fluorescent Green 8-1/2" X 11" 1 Across 8 1/2 X 11 Full Sheets 30072

Description
Fluorescent Green 8-1/2" X 11" 1 Across Part: 30072 | MFG #: 313108 8-1/2"X11"; 1 per Sheet; 100 Sheets per carton; Fluorescent Green
Description
Fluorescent Green 8-1/2" X 11" 1 Across Part: 30072 | MFG #: 313108 8-1/2"X11"; 1 per Sheet; 100 Sheets per carton; Fluorescent Green

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Green 8-1/2
Hudson, OH, USA
Fluorescent Green 8-1/2" X 11" 1 Across 8 1/2 X 11 Full Sheets
30072
Fluorescent Green 8-1/2" X 11" 1 Across 8 1/2 X 11 Full Sheets 30072
Fluorescent Green 8-1/2" X 11" 1 Across Part: 30072 | MFG #: 313108 8-1/2"X11"; 1 per Sheet; 100 Sheets per carton; Fluorescent Green

Fluorescent Green 8-1/2" X 11" 1 Across
Part: 30072 | MFG #: 313108
8-1/2"X11"; 1 per Sheet; 100 Sheets per carton; Fluorescent Green

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30072
Product Name Fluorescent Green 8-1/2" X 11" 1 Across 8 1/2 X 11 Full Sheets
Color Fluorescent Green
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454057 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Thermal Transfer Printable Label - XF-518 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte White
View Details
Label - 210-814 - WAGO
Specs
Materials of Construction Polyester
View Details