Labelmatch Fluorescent Red 4" x 3-1/3" 2 Across 4 X 3 1/3 - 6 per sheet 30069

Description
Fluorescent Red 4" x 3-1/3" 2 Across Part: 30069 | MFG #: 312355 4"X3-1/3"; 6 per Sheet; 100 Sheets per carton; Fluorescent Red
Description
Fluorescent Red 4" x 3-1/3" 2 Across Part: 30069 | MFG #: 312355 4"X3-1/3"; 6 per Sheet; 100 Sheets per carton; Fluorescent Red

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Red 4
Hudson, OH, USA
Fluorescent Red 4" x 3-1/3" 2 Across 4 X 3 1/3 - 6 per sheet
30069
Fluorescent Red 4" x 3-1/3" 2 Across 4 X 3 1/3 - 6 per sheet 30069
Fluorescent Red 4" x 3-1/3" 2 Across Part: 30069 | MFG #: 312355 4"X3-1/3"; 6 per Sheet; 100 Sheets per carton; Fluorescent Red

Fluorescent Red 4" x 3-1/3" 2 Across
Part: 30069 | MFG #: 312355
4"X3-1/3"; 6 per Sheet; 100 Sheets per carton; Fluorescent Red

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30069
Product Name Fluorescent Red 4" x 3-1/3" 2 Across 4 X 3 1/3 - 6 per sheet
Color Fluorescent Red
Unlock Full Specs
to access all available technical data

Similar Products

Label Printer Tapes - 494815 - RS Components, Ltd.
Specs
Color Yellow
Width 0.3543 inches (9 mm)
Length 26.25 ft (80 dm)
View Details
Thermal Transfer Printable Label - XF-520 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Yellow
View Details
Label - 210-807 - WAGO
Specs
Materials of Construction Polyester
View Details