Labelmatch Fluorescent Pink 4" x 3-1/3" 2 Across 4 X 3 1/3 - 6 per sheet 30068

Description
Fluorescent Pink 4" x 3-1/3" 2 Across Part: 30068 | MFG #: 312300 4"X3-1/3"; 6 per Sheet; 100 Sheets per carton; Fluorescent Pink
Description
Fluorescent Pink 4" x 3-1/3" 2 Across Part: 30068 | MFG #: 312300 4"X3-1/3"; 6 per Sheet; 100 Sheets per carton; Fluorescent Pink

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Pink 4
Hudson, OH, USA
Fluorescent Pink 4" x 3-1/3" 2 Across 4 X 3 1/3 - 6 per sheet
30068
Fluorescent Pink 4" x 3-1/3" 2 Across 4 X 3 1/3 - 6 per sheet 30068
Fluorescent Pink 4" x 3-1/3" 2 Across Part: 30068 | MFG #: 312300 4"X3-1/3"; 6 per Sheet; 100 Sheets per carton; Fluorescent Pink

Fluorescent Pink 4" x 3-1/3" 2 Across
Part: 30068 | MFG #: 312300
4"X3-1/3"; 6 per Sheet; 100 Sheets per carton; Fluorescent Pink

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30068
Product Name Fluorescent Pink 4" x 3-1/3" 2 Across 4 X 3 1/3 - 6 per sheet
Color Fluorescent Pink
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.8346 inches (21.2 mm)
View Details
Label - 210-806/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
WHITE ALUMINUM HIGH HEAT RESISTANT LABEL - ML-3708 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details