Labelmatch Fluorescent Green 4" x 3-1/3" 2 Across 4 X 3 1/3 - 6 per sheet 30067

Description
Fluorescent Green 4" x 3-1/3" 2 Across Part: 30067 | MFG #: 312254 4"X3-1/3"; 6 per Sheet; 100 Sheets per carton; Fluorescent Green
Description
Fluorescent Green 4" x 3-1/3" 2 Across Part: 30067 | MFG #: 312254 4"X3-1/3"; 6 per Sheet; 100 Sheets per carton; Fluorescent Green

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Green 4
Hudson, OH, USA
Fluorescent Green 4" x 3-1/3" 2 Across 4 X 3 1/3 - 6 per sheet
30067
Fluorescent Green 4" x 3-1/3" 2 Across 4 X 3 1/3 - 6 per sheet 30067
Fluorescent Green 4" x 3-1/3" 2 Across Part: 30067 | MFG #: 312254 4"X3-1/3"; 6 per Sheet; 100 Sheets per carton; Fluorescent Green

Fluorescent Green 4" x 3-1/3" 2 Across
Part: 30067 | MFG #: 312254
4"X3-1/3"; 6 per Sheet; 100 Sheets per carton; Fluorescent Green

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30067
Product Name Fluorescent Green 4" x 3-1/3" 2 Across 4 X 3 1/3 - 6 per sheet
Color Fluorescent Green
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7924495 - RS Components, Ltd.
Specs
Features Removable / Reusable
Color White
Width 2.95 inches (75 mm)
View Details
Thermal Transfer Printable Label - XF-300 - Polyonics
Specs
Materials of Construction Plastic / Film
Features Permanent
Color White
View Details