Labelmatch Fluorescent Red 2-5/8" x 1" 3 Across 2 5/8 X 1 - 30 per sheet 30064

Description
Fluorescent Red 2-5/8" x 1" 3 Across Part: 30064 | MFG #: 311106 2-5/8"X1"; 30 per Sheet; 100 Sheets per carton; Fluorescent Red
Description
Fluorescent Red 2-5/8" x 1" 3 Across Part: 30064 | MFG #: 311106 2-5/8"X1"; 30 per Sheet; 100 Sheets per carton; Fluorescent Red

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Red 2-5/8
Hudson, OH, USA
Fluorescent Red 2-5/8" x 1" 3 Across 2 5/8 X 1 - 30 per sheet
30064
Fluorescent Red 2-5/8" x 1" 3 Across 2 5/8 X 1 - 30 per sheet 30064
Fluorescent Red 2-5/8" x 1" 3 Across Part: 30064 | MFG #: 311106 2-5/8"X1"; 30 per Sheet; 100 Sheets per carton; Fluorescent Red

Fluorescent Red 2-5/8" x 1" 3 Across
Part: 30064 | MFG #: 311106
2-5/8"X1"; 30 per Sheet; 100 Sheets per carton; Fluorescent Red

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30064
Product Name Fluorescent Red 2-5/8" x 1" 3 Across 2 5/8 X 1 - 30 per sheet
Color Fluorescent Red
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7924499 - RS Components, Ltd.
Specs
Features Removable / Reusable
Color White
Width 2.95 inches (75 mm)
View Details
1 MIL White Matte Polyimide Label Material - XF-101M - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Labels, Labeling - 2946-211-506-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details