Labelmatch Fluorescent Pink 2-5/8" x 1" 3 Across 2 5/8 X 1 - 30 per sheet 30063

Description
Fluorescent Pink 2-5/8" x 1" 3 Across Part: 30063 | MFG #: 311051 2-5/8"X1"; 30 per Sheet; 100 Sheets per carton; Fluorescent Pink
Description
Fluorescent Pink 2-5/8" x 1" 3 Across Part: 30063 | MFG #: 311051 2-5/8"X1"; 30 per Sheet; 100 Sheets per carton; Fluorescent Pink

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Pink 2-5/8
Hudson, OH, USA
Fluorescent Pink 2-5/8" x 1" 3 Across 2 5/8 X 1 - 30 per sheet
30063
Fluorescent Pink 2-5/8" x 1" 3 Across 2 5/8 X 1 - 30 per sheet 30063
Fluorescent Pink 2-5/8" x 1" 3 Across Part: 30063 | MFG #: 311051 2-5/8"X1"; 30 per Sheet; 100 Sheets per carton; Fluorescent Pink

Fluorescent Pink 2-5/8" x 1" 3 Across
Part: 30063 | MFG #: 311051
2-5/8"X1"; 30 per Sheet; 100 Sheets per carton; Fluorescent Pink

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30063
Product Name Fluorescent Pink 2-5/8" x 1" 3 Across 2 5/8 X 1 - 30 per sheet
Color Fluorescent Pink
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4453694 - RS Components, Ltd.
Specs
Features Removable / Reusable
Color White
Width 2.36 inches (60 mm)
View Details
High Temperature Overlaminate - XL-1502 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details
Label - 210-710 - WAGO
Specs
Materials of Construction Polyester
View Details