Labelmatch Fluorescent Green 2-5/8" x 1" 3 Across 2 5/8 X 1 - 30 per sheet 30062

Description
Fluorescent Green 2-5/8" x 1" 3 Across Part: 30062 | MFG #: 311005 2-5/8"X1"; 30 per Sheet; 100 Sheets per carton; Fluorescent Green
Description
Fluorescent Green 2-5/8" x 1" 3 Across Part: 30062 | MFG #: 311005 2-5/8"X1"; 30 per Sheet; 100 Sheets per carton; Fluorescent Green

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Green 2-5/8
Hudson, OH, USA
Fluorescent Green 2-5/8" x 1" 3 Across 2 5/8 X 1 - 30 per sheet
30062
Fluorescent Green 2-5/8" x 1" 3 Across 2 5/8 X 1 - 30 per sheet 30062
Fluorescent Green 2-5/8" x 1" 3 Across Part: 30062 | MFG #: 311005 2-5/8"X1"; 30 per Sheet; 100 Sheets per carton; Fluorescent Green

Fluorescent Green 2-5/8" x 1" 3 Across
Part: 30062 | MFG #: 311005
2-5/8"X1"; 30 per Sheet; 100 Sheets per carton; Fluorescent Green

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30062
Product Name Fluorescent Green 2-5/8" x 1" 3 Across 2 5/8 X 1 - 30 per sheet
Color Fluorescent Green
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454063 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Single Coated Linered Tapes - XT-625FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0030 inches (0.0762 mm)
View Details
Type labels - 210-802 - WAGO
Specs
Materials of Construction Polyester
View Details