Labelmatch Removable 4" x 2" 4 X 2 - 10 per sheet 30050

Description
Removable 4" x 2" Part: 30050 | MFG #: 312153 4"X2"; 10 per Sheet; 100 Sheets per carton; White
Description
Removable 4" x 2" Part: 30050 | MFG #: 312153 4"X2"; 10 per Sheet; 100 Sheets per carton; White

Suppliers

Company
Product
Description
Supplier Links
Removable 4
Hudson, OH, USA
Removable 4" x 2" 4 X 2 - 10 per sheet
30050
Removable 4" x 2" 4 X 2 - 10 per sheet 30050
Removable 4" x 2" Part: 30050 | MFG #: 312153 4"X2"; 10 per Sheet; 100 Sheets per carton; White

Removable 4" x 2"
Part: 30050 | MFG #: 312153
4"X2"; 10 per Sheet; 100 Sheets per carton; White

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30050
Product Name Removable 4" x 2" 4 X 2 - 10 per sheet
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587933 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Ultra-Performance Polyimide Label Materials for PCBs - APEX XF Series - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Type labels - 210-802 - WAGO
Specs
Materials of Construction Polyester
View Details