Labelmatch Removable 2-7/20" x 2" Media Labels 30048

Description
Removable 2-7/20" x 2" Part: 30048 | MFG #: 310601 2-7/20"X2"; 15 per Sheet; 100 Sheets per carton; White Removable Zip Disk
Description
Removable 2-7/20" x 2" Part: 30048 | MFG #: 310601 2-7/20"X2"; 15 per Sheet; 100 Sheets per carton; White Removable Zip Disk

Suppliers

Company
Product
Description
Supplier Links
Removable 2-7/20
Hudson, OH, USA
Removable 2-7/20" x 2" Media Labels
30048
Removable 2-7/20" x 2" Media Labels 30048
Removable 2-7/20" x 2" Part: 30048 | MFG #: 310601 2-7/20"X2"; 15 per Sheet; 100 Sheets per carton; White Removable Zip Disk

Removable 2-7/20" x 2"
Part: 30048 | MFG #: 310601
2-7/20"X2"; 15 per Sheet; 100 Sheets per carton; White Removable Zip Disk

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30048
Product Name Removable 2-7/20" x 2" Media Labels
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4506041 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details
Push-button label - 210-864 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Laser Markable Labels - XF-537 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Black
View Details