Labelmatch 8-1/2" x 11" 8 1/2 X 11 Full Sheets 30022

Description
8-1/2" x 11" Part: 30022 | MFG #: 313356 8-1/2"X11"; 1 per Sheet; 100 Sheets per carton; White; 1 horizontal liner slit
Description
8-1/2" x 11" Part: 30022 | MFG #: 313356 8-1/2"X11"; 1 per Sheet; 100 Sheets per carton; White; 1 horizontal liner slit

Suppliers

Company
Product
Description
Supplier Links
8-1/2
Hudson, OH, USA
8-1/2" x 11" 8 1/2 X 11 Full Sheets
30022
8-1/2" x 11" 8 1/2 X 11 Full Sheets 30022
8-1/2" x 11" Part: 30022 | MFG #: 313356 8-1/2"X11"; 1 per Sheet; 100 Sheets per carton; White; 1 horizontal liner slit

8-1/2" x 11"
Part: 30022 | MFG #: 313356
8-1/2"X11"; 1 per Sheet; 100 Sheets per carton; White; 1 horizontal liner slit

Supplier's Site

Technical Specifications

  Labelmatch
Product Category Label Materials
Product Number 30022
Product Name 8-1/2" x 11" 8 1/2 X 11 Full Sheets
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Label Printer Tapes - 2030435 - RS Components, Ltd.
Specs
Color Yellow
Width 0.2362 inches (6 mm)
Length 22.97 ft (70 dm)
View Details
Thermal Transfer Printable Label - XF-781 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Semi-Gloss White
Thickness 0.0056 inches (0.1422 mm)
View Details
Self-laminating label - 211-857 - WAGO
Specs
Materials of Construction Polyvinyl chloride
View Details
3 suppliers